|
Skærmopløsning
|
|
Resolution of the display for the system
1024 x 768 Pixels
|
| Computer-formater |
640 x 480, 60, 72, 75Hz 800 x 600, 60, 72, 75Hz 848 x 480, 60Hz 1024 x 768, 60, 70, 75Hz 1280 x 1024, 60Hz |
| Videoformater |
480i, 60Hz 480p, 60Hz 576p, 50Hz 576i, 50Hz 720p, 50, 60Hz 1080i, 50, 60Hz |
| Skærmdiagonal |
42 " |
| Type |
Skærm |
| Billedformat |
16:9 |
| dot pitch (HxV) |
0.900 x 0.676 mm |
| Typisk contrast ratio |
5000:1 |
|
Skærmklarhed
|
|
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
1000 cd/m²
|
| Antal af farver |
16.7, 16.7 Million colors, 16.7 Million colors |
| Betragtningsvinkel |
>160 ° |
| Skærm |
XGA Plasma panel |
| display area (HxV) |
920 x 518 mm |
| Full HD |
 |
| PiP (Picture in Picture) |
 |
| Horizontal scan range |
30 - 80 KHz |
| Vertical scan range |
50 - 85 Hz |
| Farve på produkt |
Metallic Antracite |
| Comb filter |
3D |
| Vandret scanning-frekvens |
30-80 |
| Lodret scanning-frekvens |
50 - 85 Hz |
| Skærmstørrelse |
42" / 106.7cm |
| Betragtningsvinkel (vandret) |
>160 ° |
| Betragtningsvinkel (lodret) |
>160 ° |
| Billedforbedring |
3/2 - 2/2 motion pull down 3D Combfilter Motion compens. deinterlacing Picture by Picture Picture in Picture Progressive Scan |
| Lydsystem |
Built-in amplifier and 10 Watts RMSx2 stereo speakers |
| Tekst TV |
1000 page Smart Text |
| Antal Scart |
2 |
| Audio (L,R) in |
2 |
| Composite video in |
 |
| højtaler/ hovedtelefoner/ line-out jack |
 |
| S-Video in |
 |
| Audio (L,R) out |
1 |
| PC in (D-Sub) |
 |
| Component video (YPbPr/YCbCr) in |
1 |
| Audioindgang for pc |
Audio Left/Right (RCA 2x) |
| Audioudgang |
Speaker output 2x 6.3mm jack |
| Interface porte |
PC: DVI-D, VGA |
| AV-indgang |
Component (YPbPr) x1 Audio (L/R) for YPbPr x1 Composite (CVBS) x1 Audio (L/R) x1 S-video x1 Scart 2x |
| AV Out |
Composite (CVBS) x1 Audio (L/R) x1 |
|
| Lydindgang til DVI |
Audio Left/Right (RCA 2x) |
| Connection til PC |
DVI-D with HDCP RS232 D-Sub9 VGA-in D-Sub 15HD |
| Pauseskærm |
Pixel shift, Image reverse |
| Monitor-indstillinger |
Left/Right Menu (OK) Power On/Off Source Select Up/Down Volume control |
| Komfortfunktioner |
On-screen Display |
| OSD-sprog |
English French German Italian Spanish Dutch |
| Kontrollerbart netværk |
RS232 |
| Understøttet placering |
Portrait Landscape |
| Panel-opløsning |
1024 x 768 Pixels |
| Bezel |
Metallic Antracite |
| Ekstra tilbehør |
Ceiling mount BM04111&BM01111 Fixed wall mount BM02111 Flex wallmount BM04111&BM02212 |
| Sleep |
5 Watts Max. |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
300 Watts (typical)
|
| Strøm krav |
100-240VAC, 50/60Hz |
| Dimensioner (W x H xD) |
1028 x 89.8 x 625 |
| Vægt |
31000 g |
| Dybde (uden fod) |
89.8 mm |
| Højde (uden fod) |
625 mm |
| Vægt (lb) |
68.343 |
| Dybde (tommer) |
3.535 " |
| Højde (tommer) |
24.606 " |
| Bredde (tommer) |
40.472 " |
| Bredde (uden fod) |
1028 mm |
| Operationel temperatur |
32°F - 104°F 0 - 40 °C |
| Relativ luftfugtighed |
20-80 % |
| Lager-temperatur |
-4°F - 140°F -20 - 60 °C |
| Relativ luftfugtighed |
20% - 80% |
| Godkendelser |
CE Mark RoHS |
| Levetid til 50% lysstyrke |
60000 h |
| Kabler inkluderet |
DVI-D, VGA |
| Ekstra tilbehør |
Table top stand DVI-D cable VGA cable Remote Control Battery AC Power Cord |
| Brugervejledning |
English,German,French,Spanish,Italian |
| Brugervejledning på CD-ROM |
(RS232 protocol included) |
|